Zilog 800V 50A MOSFET Transistor IXFB50N80Q2

Description
MOSFET N-CH 800V 50A PLUS264 Product overview: IXFB50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFB50N80Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 50A PLUS264 Product overview: IXFB50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFB50N80Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 50A MOSFET Transistor
278-IXFB50N80Q2
800V 50A MOSFET Transistor 278-IXFB50N80Q2
MOSFET N-CH 800V 50A PLUS264 Product overview: IXFB50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFB50N80Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 50A PLUS264 Product overview: IXFB50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFB50N80Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB50N80Q2 - 1191038-IXFB50N80Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB50N80Q2
1191038-IXFB50N80Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB50N80Q2 1191038-IXFB50N80Q2
Manufacturer: IXYS Win Source Part Number: 1191038-IXFB50N80Q2 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Family Name: IXFB 50N80Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: PLUS264 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW18NM80; STW30N80K5; Introduction Date: February 26, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191038-IXFB50N80Q2
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Family Name: IXFB 50N80Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: PLUS264
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW23N85K5; STW18NM80; STW30N80K5;
Introduction Date: February 26, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFB50N80Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFB50N80Q2
Single FETs, MOSFETs IXFB50N80Q2
MOSFET N-CH 800V 50A PLUS264

MOSFET N-CH 800V 50A PLUS264

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB50N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB50N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB50N80Q2
MOSFET N-CH 800V 50A PLUS264

MOSFET N-CH 800V 50A PLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50 Amps 800V

MOSFET 50 Amps 800V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFB50N80Q2 1191038-IXFB50N80Q2 IXFB50N80Q2 IXFB50N80Q2 IXFB50N80Q2
Product Name 800V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB50N80Q2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 890 milliwatts 1.14E6 milliwatts 1.14E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data