Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXFA36N20X3

Description
Win Source Part Number: 1355053-IXFA36N20X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA36 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 45mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.5V @ 500µA Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1425 pF @ 25 V Power Dissipation (Max): 176W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1355053-IXFA36N20X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA36 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 45mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.5V @ 500µA Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1425 pF @ 25 V Power Dissipation (Max): 176W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355053-IXFA36N20X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355053-IXFA36N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355053-IXFA36N20X3
Win Source Part Number: 1355053-IXFA36N20X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA36 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 45mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.5V @ 500µA Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1425 pF @ 25 V Power Dissipation (Max): 176W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355053-IXFA36N20X3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Ultra X3
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA (IXFA)
Base Product Number: IXFA36
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 45mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 500µA
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1425 pF @ 25 V
Power Dissipation (Max): 176W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - IXFA36N20X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA36N20X3-ND
Single FETs, MOSFETs IXFA36N20X3-ND
N-Channel 200V 36A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 200V 36A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA36N20X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA36N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA36N20X3
MOSFET N-CH 200V 36A TO263AA

MOSFET N-CH 200V 36A TO263AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1355053-IXFA36N20X3 IXFA36N20X3-ND IXFA36N20X3 IXFA36N20X3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers