Win Source Part Number: 1066171-IXEL40N400
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 25
Power - Max: 380 W
Voltage - Collector Emitter Breakdown (Max): 4000 V
Current - Collector (Ic) (Max): 90 A
Current - Collector Pulsed (Icm): 400 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 40A
Switching Energy: 55mJ (on), 165mJ (off)
Input Type: Standard
Gate Charge: 275 nC
Td (on/off) @ 25°C: 160ns/630ns
Test Condition: 2800V, 40A, 33Ohm, 15V
Mounting Type: Through Hole
Package / Case: ISOPLUSi5-Pak™
Supplier Device Package: ISOPLUSi5-Pak™
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXGF30N400; IXBF32N300; IXBH12N300;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: Q6074758
Base Product Number: IXEL40
IGBT 4000V 90A 380W Through Hole ISOPLUSi5-Pak™
IGBT Transistors 4000V 425ns IGBT
IGBT 4000V 90A 380W ISOPLUSI5
IGBT 4000V 90A 380W ISOPLUSI5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1066171-IXEL40N400 | IXEL40N400-ND | IXEL40N400 | IXEL40N400 | IXEL40N400 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 4000 volts |