Zilog 1200V 36A 200W IGBT Transistor IXEH25N120D1

Description
IGBT 1200V 36A 200W TO247AD Product overview: IXEH25N120D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 36A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXEH25N120D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 36A 200W TO247AD Product overview: IXEH25N120D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 36A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXEH25N120D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 36A 200W IGBT Transistor
279-IXEH25N120D1
1200V 36A 200W IGBT Transistor 279-IXEH25N120D1
IGBT 1200V 36A 200W TO247AD Product overview: IXEH25N120D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 36A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXEH25N120D1 can be used for catalog matching and distributor lookup.

IGBT 1200V 36A 200W TO247AD Product overview: IXEH25N120D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 36A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXEH25N120D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324199-IXEH25N120D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324199-IXEH25N120D1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324199-IXEH25N120D1
Manufacturer: IXYS Win Source Part Number: 1324199-IXEH25N120D1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 200 W Reverse Recovery Time (trr): 130 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 36 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 25A Switching Energy: 4.1mJ (on), 1.5mJ (off) Input Type: Standard Gate Charge: 100 nC Test Condition: 600V, 20A, 68Ohm, 15V Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1324199-IXEH25N120D1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 200 W
Reverse Recovery Time (trr): 130 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 36 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 25A
Switching Energy: 4.1mJ (on), 1.5mJ (off)
Input Type: Standard
Gate Charge: 100 nC
Test Condition: 600V, 20A, 68Ohm, 15V
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single IGBTs - IXEH25N120D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXEH25N120D1-ND
Single IGBTs IXEH25N120D1-ND
IGBT NPT 1200V 36A 200W Through Hole TO-247AD

IGBT NPT 1200V 36A 200W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXEH25N120D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXEH25N120D1
Discrete Semiconductor Products - Transistors - IGBTs IXEH25N120D1
IGBT 1200V 36A 200W TO247AD

IGBT 1200V 36A 200W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXEH25N120D1 1324199-IXEH25N120D1 IXEH25N120D1-ND IXEH25N120D1
Product Name 1200V 36A 200W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data