IXYS Corporation PMIC - PMIC - Gate Drivers - IXDS430SI IXDS430SI

Description
Manufacturer: IXYS Win Source Part Number: 876060-IXDS430SI Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IXD*430 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876060-IXDS430SI Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IXD*430 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDS430SI - 876060-IXDS430SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDS430SI
876060-IXDS430SI
PMIC - PMIC - Gate Drivers - IXDS430SI 876060-IXDS430SI
Manufacturer: IXYS Win Source Part Number: 876060-IXDS430SI Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IXD*430 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 876060-IXDS430SI
Features: Gate Driver IC
Package: Bulk
Part Status: Obsolete
Family Name: IXD*430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876060-IXDS430SI
Product Name PMIC - PMIC - Gate Drivers - IXDS430SI
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details