Zilog Integrated Circuits (ICs) - Interface - Specialized IXDP610PI

Description
Win Source Part Number: 1066168-IXDP610PI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: PWM Motor Controller Standard Package: 21 Interface: Microprocessor Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 18-DIP (0.300", 7.62mm) Supplier Device Package: 18-DIP Alternative Parts (Cross-Reference): MAX222CPN+; MAX3222CPN+; ADM242ANZ; ADM222ANZ; MAX350EPN; TDF5140AT/C1118IXDP 610PI; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Base Product Number: IXDP610 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1066168-IXDP610PI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: PWM Motor Controller Standard Package: 21 Interface: Microprocessor Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 18-DIP (0.300", 7.62mm) Supplier Device Package: 18-DIP Alternative Parts (Cross-Reference): MAX222CPN+; MAX3222CPN+; ADM242ANZ; ADM222ANZ; MAX350EPN; TDF5140AT/C1118IXDP 610PI; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Base Product Number: IXDP610 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1066168-IXDP610PI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1066168-IXDP610PI
Integrated Circuits (ICs) - Interface - Specialized 1066168-IXDP610PI
Win Source Part Number: 1066168-IXDP610PI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: PWM Motor Controller Standard Package: 21 Interface: Microprocessor Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 18-DIP (0.300", 7.62mm) Supplier Device Package: 18-DIP Alternative Parts (Cross-Reference): MAX222CPN+; MAX3222CPN+; ADM242ANZ; ADM222ANZ; MAX350EPN; TDF5140AT/C1118IXDP 610PI; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Base Product Number: IXDP610 Product Status: Not For New Designs

Win Source Part Number: 1066168-IXDP610PI
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: PWM Motor Controller
Standard Package: 21
Interface: Microprocessor
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-DIP
Alternative Parts (Cross-Reference): MAX222CPN+; MAX3222CPN+; ADM242ANZ; ADM222ANZ; MAX350EPN; TDF5140AT/C1118IXDP 610PI;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS
Base Product Number: IXDP610
Product Status: Not For New Designs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
IXDP610PI
Integrated Circuits (ICs) - Interface - Specialized IXDP610PI
IC INTERFACE SPECIALIZED 18DIP

IC INTERFACE SPECIALIZED 18DIP

Supplier's Site
Specialized - IXDP610PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
IXDP610PI
Specialized IXDP610PI
PWM Motor Controller Interface 18-DIP

PWM Motor Controller Interface 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1066168-IXDP610PI IXDP610PI IXDP610PI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - ADM3120BX-AB-T-2-G - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 225-LFBGA
View Details