Win Source Part Number: 1348580-IXDP35N60B
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tube
Standard Package: 50
Power - Max: 250 W
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Pulsed (Icm): 70 A
Switching Energy: 1.6mJ (on) , 800µJ (off)
Input Type: Standard
Gate Charge: 120 nC
Test Condition: 300V, 35A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXDP35
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 60 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 35A
IGBT 600V 60A 250W TO220AB
IGBT Transistors 35 Amps 600V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1348580-IXDP35N60B | IXDP35N60B | IXDP35N60B |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |