IGBT NPT 600V 32A 140W Through Hole TO-220-3
IGBT Transistors 20 Amps 600V
IGBT 600V 32A 140W TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXDP20N60BD1-ND | IXDP20N60BD1 | IXDP20N60BD1 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |