IGBT 600V 32A 140W TO220AB
IGBT Transistors 20 Amps 600V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXDP20N60B | IXDP20N60B |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tube; Tube |