IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN630YI IXDN630YI

Description
Manufacturer: IXYS Win Source Part Number: 922211-IXDN630YI Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting TO-263-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Tube Mounting: Surface Mount Family Name: IXDN630 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922211-IXDN630YI Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting TO-263-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Tube Mounting: Surface Mount Family Name: IXDN630 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN630YI - 922211-IXDN630YI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN630YI
922211-IXDN630YI
PMIC - PMIC - Gate Drivers - IXDN630YI 922211-IXDN630YI
Manufacturer: IXYS Win Source Part Number: 922211-IXDN630YI Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting TO-263-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Tube Mounting: Surface Mount Family Name: IXDN630 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 922211-IXDN630YI
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting TO-263-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Tube
Mounting: Surface Mount
Family Name: IXDN630
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 922211-IXDN630YI
Product Name PMIC - PMIC - Gate Drivers - IXDN630YI
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT2G00DP,125 - 1007580-74AHCT2G00DP,125 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details