Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN614YI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN614YI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-263-5
Manufacturer: IXYS
Win Source Part Number: 085455-IXDN614YI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263-5
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 25ns, 18ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting TO-263-5
IC GATE DRVR LOW-SIDE TO263-5
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDN614YI | 212-IXDN614YI-ND | 085455-IXDN614YI | IXDN614YI | IXDN614YI | IXDN614YI |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IXDN614YI | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | |||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Fall Time | 18 ns | 18 ns | 18 ns | 18 ns | ||
| Package Type | Tube | TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263-5 | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |