Manufacturer: IXYS
Win Source Part Number: 1049333-IXDN609PI
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 22ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN609PI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN609PI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-DIP
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Non-Inverting 8-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1049333-IXDN609PI | 906-IXDN609PI | IXDN609PI-ND | IXDN609PI | IXDN609PI | IXDN609PI |
| Product Name | PMIC - PMIC - Gate Drivers - IXDN609PI | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns |