IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN602D2TR IXDN602D2TR

Description
Manufacturer: IXYS Win Source Part Number: 922210-IXDN602D2TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-EP (5x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDN602 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-EP (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDNI602D2TR, IXDNI602D2TR-ND
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922210-IXDN602D2TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-EP (5x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDN602 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-EP (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDNI602D2TR, IXDNI602D2TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN602D2TR - 922210-IXDN602D2TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN602D2TR
922210-IXDN602D2TR
PMIC - PMIC - Gate Drivers - IXDN602D2TR 922210-IXDN602D2TR
Manufacturer: IXYS Win Source Part Number: 922210-IXDN602D2TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-EP (5x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDN602 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-EP (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDNI602D2TR, IXDNI602D2TR-ND

Manufacturer: IXYS
Win Source Part Number: 922210-IXDN602D2TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-EP (5x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IXDN602
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IXDNI602D2TR, IXDNI602D2TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 922210-IXDN602D2TR
Product Name PMIC - PMIC - Gate Drivers - IXDN602D2TR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
 - 74ABT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers