IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN502SIA IXDN502SIA

Description
Manufacturer: IXYS Win Source Part Number: 876057-IXDN502SIA Features: Gate Driver IC Package: Tube Part Status: Obsolete Family Name: IXD*502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876057-IXDN502SIA Features: Gate Driver IC Package: Tube Part Status: Obsolete Family Name: IXD*502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN502SIA - 876057-IXDN502SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN502SIA
876057-IXDN502SIA
PMIC - PMIC - Gate Drivers - IXDN502SIA 876057-IXDN502SIA
Manufacturer: IXYS Win Source Part Number: 876057-IXDN502SIA Features: Gate Driver IC Package: Tube Part Status: Obsolete Family Name: IXD*502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 876057-IXDN502SIA
Features: Gate Driver IC
Package: Tube
Part Status: Obsolete
Family Name: IXD*502
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 94
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876057-IXDN502SIA
Product Name PMIC - PMIC - Gate Drivers - IXDN502SIA
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details