Low-Side Gate Driver IC Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDN430MCI | IXDN430MCI |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 30 amps | |
| Supply Voltage | 8.5 to 35 volts | 35 to 8.5 volts |
| Rise Time | 18 ns |