IXYS Corporation Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers IXDN430CI

Description
Manufacturer: IXYS Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Base Product Number: IXDN430 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Voltage - Supply: 8.5V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: IXYS Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Base Product Number: IXDN430 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Voltage - Supply: 8.5V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: IXYS Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Base Product Number: IXDN430 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Voltage - Supply: 8.5V ~ 35V

Manufacturer: IXYS
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tube
Product Status: Obsolete
Base Product Number: IXDN430
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Voltage - Supply: 8.5V ~ 35V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details