Zilog Gate Driver IC IXDN414YI

Description
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN414YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN414YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IXDN414YI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IXDN414YI
Gate Driver IC 730-IXDN414YI
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN414YI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN414YI can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDN414YI - 1191018-IXDN414YI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN414YI
1191018-IXDN414YI
PMIC - PMIC - Gate Drivers - IXDN414YI 1191018-IXDN414YI
Manufacturer: IXYS Win Source Part Number: 1191018-IXDN414YI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 14A, 14A Categories: Integrated Circuits Supplier Device Package: TO-263 (D2Pak) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Alternative Parts (Cross-Reference): IXDN414PI; IXDN414SI; IXDN414CI; IXDN414YI; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: IXD*414 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 20ns

Manufacturer: IXYS
Win Source Part Number: 1191018-IXDN414YI
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Supplier Device Package: TO-263 (D2Pak)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Alternative Parts (Cross-Reference): IXDN414PI; IXDN414SI; IXDN414CI; IXDN414YI;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*414
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 20ns

Buy Now
Gate Drivers - IXDN414YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN414YI
Gate Drivers IXDN414YI
Low-Side Gate Driver IC Non-Inverting TO-263-5

Low-Side Gate Driver IC Non-Inverting TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDN414YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDN414YI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDN414YI
IC GATE DRVR LOW-SIDE TO263

IC GATE DRVR LOW-SIDE TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDN414YI 1191018-IXDN414YI IXDN414YI IXDN414YI
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IXDN414YI Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 14 amps 14 amps 14 amps
Rise Time 22 ns 22 ns 22 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - UDK2559LBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1EDI3030ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
3 suppliers