Low-Side Gate Driver IC Inverting TO-220-5
Gate Drivers 9V 5-PIN TO-220 MOSFET DRIVER; 30A Product overview: IXDI630MCI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 30A, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9V, 30A, TO-220, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI630MCI can be used for catalog matching and distributor lookup.
Gate Drivers 9V 5-PIN TO-220 MOSFET DRIVER; 30A
Low-Side Gate Driver IC Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IXDI630MCI-ND | 906-IXDI630MCI | IXDI630MCI | IXDI630MCI | IXDI630MCI |
| Product Name | Gate Drivers | 9V 30A TO-220 Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 30 amps | 30 amps | |||
| Supply Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 35 to 9 volts | |
| Rise Time | 11 ns | 20 ns | 11 ns |