Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI614SI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI614SI can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191001-IXDI614SI
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 25ns, 18ns
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDI614SI | 1191001-IXDI614SI | IXDI614SI-ND | IXDI614SI | 415-IXDI614SI | IXDI614SI | IXDI614SI |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IXDI614SI | Gate Drivers | Gate Drivers | IC GATE DRVR LOW-SIDE 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | 1; 1 | |||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 35 ns | 25 ns | ||
| Fall Time | 18 ns | 18 ns | 18 ns | 25 ns | 18 ns | ||
| Package Type | Tube | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |