IXYS Corporation PMIC - PMIC - Gate Drivers - IXDI609SITR IXDI609SITR

Description
Manufacturer: IXYS Win Source Part Number: 922209-IXDI609SITR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDI609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDI609SIDKR, 212-IXDI609SICT, IXDI609SITR-ND, 212-IXDI609SITR
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922209-IXDI609SITR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDI609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDI609SIDKR, 212-IXDI609SICT, IXDI609SITR-ND, 212-IXDI609SITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDI609SITR - 922209-IXDI609SITR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDI609SITR
922209-IXDI609SITR
PMIC - PMIC - Gate Drivers - IXDI609SITR 922209-IXDI609SITR
Manufacturer: IXYS Win Source Part Number: 922209-IXDI609SITR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IXDI609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDI609SIDKR, 212-IXDI609SICT, IXDI609SITR-ND, 212-IXDI609SITR

Manufacturer: IXYS
Win Source Part Number: 922209-IXDI609SITR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IXDI609
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 212-IXDI609SIDKR, 212-IXDI609SICT, IXDI609SITR-ND, 212-IXDI609SITR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 922209-IXDI609SITR
Product Name PMIC - PMIC - Gate Drivers - IXDI609SITR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AS11J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP14
View Details
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details