IGBT NPT 600V 60A 250W Through Hole TO-247AD
IGBT 600V 60A 250W TO247AD
IGBT Transistors 35 Amps 600V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXDH35N60B-ND | IXDH35N60B | IXDH35N60B |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) |