IGBT NPT 1200V 60A 300W Through Hole TO-247AD
IGBT Transistors 30 Amps 1200V
IGBT 1200V 60A 300W TO247AD
IGBT 1200V 60A 300W TO247AD
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXDH30N120D1-ND | IXDH30N120D1 | IXDH30N120D1 | IXDH30N120D1 |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |