Zilog IGBTs - Single - IXDH30N120 IXDH30N120

Description
Manufacturer: IXYS Win Source Part Number: 1190971-IXDH30N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 300W IGBT Type: NPT Current - Collector Pulsed (Icm): 76A Switching Energy: 4.6mJ (on), 3.4mJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 30A, 47 Ohm, 15V Family Name: IXDH30N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXDH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 30A Alternative Parts (Cross-Reference): STGW28IH120DF; STGW25H120F; IRGP30B120KD-EPBF; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190971-IXDH30N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 300W IGBT Type: NPT Current - Collector Pulsed (Icm): 76A Switching Energy: 4.6mJ (on), 3.4mJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 30A, 47 Ohm, 15V Family Name: IXDH30N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXDH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 30A Alternative Parts (Cross-Reference): STGW28IH120DF; STGW25H120F; IRGP30B120KD-EPBF; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXDH30N120 - 1190971-IXDH30N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXDH30N120
1190971-IXDH30N120
IGBTs - Single - IXDH30N120 1190971-IXDH30N120
Manufacturer: IXYS Win Source Part Number: 1190971-IXDH30N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 300W IGBT Type: NPT Current - Collector Pulsed (Icm): 76A Switching Energy: 4.6mJ (on), 3.4mJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 30A, 47 Ohm, 15V Family Name: IXDH30N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXDH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 30A Alternative Parts (Cross-Reference): STGW28IH120DF; STGW25H120F; IRGP30B120KD-EPBF; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1190971-IXDH30N120
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 300W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 76A
Switching Energy: 4.6mJ (on), 3.4mJ (off)
Input Type: Standard
Gate Charge: 120nC
Test Condition: 600V, 30A, 47 Ohm, 15V
Family Name: IXDH30N120
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXDH)
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 30A
Alternative Parts (Cross-Reference): STGW28IH120DF; STGW25H120F; IRGP30B120KD-EPBF;
Introduction Date: October 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 60A 300W IGBT Transistor
279-IXDH30N120
1200V 60A 300W IGBT Transistor 279-IXDH30N120
IGBT 1200V 60A 300W TO247AD Product overview: IXDH30N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXDH30N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 60A 300W TO247AD Product overview: IXDH30N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXDH30N120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXDH30N120
IGBT Transistors IXDH30N120
IGBT Transistors 30 Amps 1200V

IGBT Transistors 30 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXDH30N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXDH30N120
Discrete Semiconductor Products - Transistors - IGBTs IXDH30N120
IGBT 1200V 60A 300W TO247AD

IGBT 1200V 60A 300W TO247AD

Supplier's Site
IGBT 1200V 60A 300W TO247AD - 401-IXDH30N120 - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 60A 300W TO247AD
401-IXDH30N120
IGBT 1200V 60A 300W TO247AD 401-IXDH30N120
IGBT 1200V 60A 300W TO247AD

IGBT 1200V 60A 300W TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1190971-IXDH30N120 279-IXDH30N120 IXDH30N120 IXDH30N120 401-IXDH30N120
Product Name IGBTs - Single - IXDH30N120 1200V 60A 300W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT 1200V 60A 300W TO247AD
VCES 1200 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-247; SOT3 Tube
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data