The IXDF604SITR is a dual low-side gate driver IC designed for high-speed switching applications. It features a source and sink drive current capability of 4A, making it suitable for driving power MOSFETs and IGBTs efficiently. The device operates over a wide voltage range of 4.5V to 35V and is rated for an extended temperature range of -40°C to +125°C. This gate driver includes logic inputs that can withstand negative swings of up to 5V, and its outputs can be connected in parallel to achieve higher drive currents. The IXDF604SITR is characterized by low propagation delay times and matched rise and fall times of less than 10ns, which are critical for high-frequency applications. The device is available in an 8-pin Power SOIC package with an exposed metal back, facilitating effective thermal management. Applications for the IXDF604SITR include switch mode power supplies, motor controls, DC to DC converters, and Class-D switching amplifiers.
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDF604SITRDKR-ND | IXDF604SITR | IXDF604SITR | IXDF604SITR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 9 ns | 9 ns |