Gate Drivers 4A DUAL L-SIDE U-FST DRV 8-P Product overview: IXDF604PI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDF604PI can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049285-IXDF604PI
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 9ns, 8ns
Alternative Parts (Cross-Reference): IXDF504PI; IXDF504D1; IXDF504D1T/R;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV
IC GATE DRVR LOW-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDF604PI | 1049285-IXDF604PI | IXDF604PI-ND | IXDF604PI | IXDF604PI | IXDF604PI |
| Product Name | Dual 4A Gate Driver IC | PMIC - PMIC - Gate Drivers - IXDF604PI | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns | ||
| Fall Time | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Package Type | Tube | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |