The IXDE514PI is a low-side gate driver integrated circuit designed for high-speed applications, capable of sourcing and sinking a peak output current of 14A. It operates within a voltage range of 4.5V to 30V and is rated for an extended temperature range of -55°C to +125°C. The device features a unique ability to disable the output under fault conditions, entering a tristate mode to prevent damage to connected MOSFETs or IGBTs during short circuits. With rise and fall times of less than 30ns, the IXDE514PI is suitable for driving high-capacitance loads, making it ideal for applications such as motor controls, switch mode power supplies, and pulse generators. The driver is available in an 8-pin PDIP package and is designed to be compatible with TTL or CMOS inputs, ensuring versatility in various circuit designs. The device also incorporates patented design innovations to eliminate cross conduction and current shoot-through, enhancing reliability in high-frequency operations.
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-DIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDE514PI | IXDE514PI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 30 to 4.5 volts | 4.5 to 30 volts |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting | |
| Output Current | 14 amps |