IXYS Corporation Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers IXDD630MCI

Description
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Input Type: Non-Inverting Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Input Type: Non-Inverting Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Input Type: Non-Inverting Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole

Manufacturer: IXYS Integrated Circuits Division
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tube
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Input Type: Non-Inverting
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 510093 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details