IXYS Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - IXDD614YI IXDD614YI

Description
Manufacturer: IXYS Win Source Part Number: 1190957-IXDD614YI Packaging: Tube Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 35V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190957-IXDD614YI Packaging: Tube Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IXDD614YI
IXDD614YI
PMIC - PMIC - Power Distribution Switches, Load Drivers - IXDD614YI IXDD614YI
Manufacturer: IXYS Win Source Part Number: 1190957-IXDD614YI Packaging: Tube Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 35V

Manufacturer: IXYS
Win Source Part Number: 1190957-IXDD614YI
Packaging: Tube
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 4.5V ~ 35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number IXDD614YI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IXDD614YI
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details