IXYS Integrated Circuits Division IC GATE DVR 9A NON-INV 8DFN IXDD609D2TR

Description
IC GATE DVR 9A NON-INV 8DFN
Description
IC GATE DVR 9A NON-INV 8DFN

Suppliers

Company
Product
Description
Supplier Links
IC GATE DVR 9A NON-INV 8DFN - 415-IXDD609D2TR - Utmel Electronic Limited
Hong Kong, China
IC GATE DVR 9A NON-INV 8DFN
415-IXDD609D2TR
IC GATE DVR 9A NON-INV 8DFN 415-IXDD609D2TR
IC GATE DVR 9A NON-INV 8DFN

IC GATE DVR 9A NON-INV 8DFN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Logic Gates
Product Number 415-IXDD609D2TR
Product Name IC GATE DVR 9A NON-INV 8DFN
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage 4.5V~35V
Propagation Delay 60 ns
Operating Current 9000 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-input NAND gate - 74AHC30GU12X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT1174-1 SOT1174-1
View Details
7 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details