IXYS Corporation PMIC - PMIC - Gate Drivers - IXDD408CI IXDD408CI

Description
Manufacturer: IXYS Win Source Part Number: 1190931-IXDD408CI Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IXD*408 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 25V Rise / Fall Time: 14ns, 15ns
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190931-IXDD408CI Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IXD*408 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 25V Rise / Fall Time: 14ns, 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDD408CI - 1190931-IXDD408CI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDD408CI
1190931-IXDD408CI
PMIC - PMIC - Gate Drivers - IXDD408CI 1190931-IXDD408CI
Manufacturer: IXYS Win Source Part Number: 1190931-IXDD408CI Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IXD*408 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 25V Rise / Fall Time: 14ns, 15ns

Manufacturer: IXYS
Win Source Part Number: 1190931-IXDD408CI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 8A, 8A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*408
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Supply Voltage (V): 4.5V ~ 25V
Rise / Fall Time: 14ns, 15ns

Buy Now
TO220 Gate Driver IC - 730-IXDD408CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TO220 Gate Driver IC
730-IXDD408CI
TO220 Gate Driver IC 730-IXDD408CI
IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDD408CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDD408CI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDD408CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDD408CI can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDD408CI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDD408CI
IC GATE DRVR LOW-SIDE TO220-5

IC GATE DRVR LOW-SIDE TO220-5

Supplier's Site
Gate Drivers - IXDD408CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDD408CI
Gate Drivers IXDD408CI
Low-Side Gate Driver IC Non-Inverting TO-220-5

Low-Side Gate Driver IC Non-Inverting TO-220-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190931-IXDD408CI 730-IXDD408CI IXDD408CI IXDD408CI
Product Name PMIC - PMIC - Gate Drivers - IXDD408CI TO220 Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 8 amps 8 amps 8 amps
Supply Voltage 4.5 to 25 volts 25 to 4.5 volts 4.5 to 25 volts
Rise Time 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge Drivers - 111-4178PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 74AUP1Z125GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
IC 3.3V PLL CLK-DRVR 24-TSSOP - 815-CDC2510APWRG4 - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 10
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI5330L-B00228-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details