IGBT 1200V 38A 200W TO263AB
IGBT Transistors 20 Amps 1200V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXDA20N120AS | IXDA20N120AS |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) |