Win Source Part Number: 1355062-IXBX75N170A
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: BIMOSFET™
Package: Tube
Product Status: Active
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Base Product Number: IXBX75
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 1360V, 42A, 1Ohm, 15V
Reverse Recovery Time (trr): 360 ns
Current - Collector (Ic) (Max): 110 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 1040 W
Input Type: Standard
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 6V @ 15V, 42A
Switching Energy: 3.8mJ (off)
Gate Charge: 358 nC
Td (on/off) @ 25°C: 26ns/418ns
IGBT 1700V 110A 1040W Through Hole PLUS247™-3
IGBT 1700V 110A 1040W PLUS247
IGBT Transistors 65Amps 1700V
IGBT 1700V 110A 1040W PLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1355062-IXBX75N170A | IXBX75N170A-ND | IXBX75N170A | IXBX75N170A | IXBX75N170A |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| VCES | 1700 volts |