Zilog Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs IXBX75N170

Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs Package: Tube Series: BIMOSFET™ Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Mounting Type: Through Hole Operating Temperature: -55°C ~ 150°C (TJ) Gate Charge: 350 nC Power - Max: 1040 W
Request a Quote Datasheet
Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs Package: Tube Series: BIMOSFET™ Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Mounting Type: Through Hole Operating Temperature: -55°C ~ 150°C (TJ) Gate Charge: 350 nC Power - Max: 1040 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs
Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs Package: Tube Series: BIMOSFET™ Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Mounting Type: Through Hole Operating Temperature: -55°C ~ 150°C (TJ) Gate Charge: 350 nC Power - Max: 1040 W

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs
Package: Tube
Series: BIMOSFET™
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 150°C (TJ)
Gate Charge: 350 nC
Power - Max: 1040 W

Buy Now Datasheet
Single IGBTs - IXBX75N170-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXBX75N170-ND
Single IGBTs IXBX75N170-ND
IGBT 1700V 200A 1040W Through Hole PLUS247™-3

IGBT 1700V 200A 1040W Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXBX75N170
IGBT Transistors IXBX75N170
IGBT Transistors BIMOSFETS 1700V 200A

IGBT Transistors BIMOSFETS 1700V 200A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBX75N170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBX75N170
Discrete Semiconductor Products - Transistors - IGBTs IXBX75N170
IGBT 1700V 200A 1040W PLUS247

IGBT 1700V 200A 1040W PLUS247

Supplier's Site
Single IGBTs - IXBX75N170 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXBX75N170
Single IGBTs IXBX75N170
IGBT 1700V 200A 1040W PLUS247

IGBT 1700V 200A 1040W PLUS247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXBX75N170-ND IXBX75N170 IXBX75N170 IXBX75N170
Product Name Discrete Semiconductor Products -Transistors -IGBTs Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
Package Type SOT3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
Unlock Full Specs
to access all available technical data