Manufacturer: IXYS
Win Source Part Number: 846769-IXBX55N300
Series: BIMOSFET™
Features: IGBT 3000 V 130 A 625 W
Package: Tube
Part Status: Not For New Designs
Family Name: IXBX55
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 3000V 130A 625W Through Hole PLUS247™-3
IGBT 3000V 130A 625W PLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846769-IXBX55N300 | IXBX55N300-ND | IXBX55N300 |
| Product Name | IGBTs - Single - IXBX55N300 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-247; TO-247-3 Variant |