Zilog Single IGBTs IXBX50N360HV

Description
IGBT 3600V 125A 660W Through Hole TO-247PLUS-HV
Request a Quote Datasheet
Description
IGBT 3600V 125A 660W Through Hole TO-247PLUS-HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXBX50N360HV-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXBX50N360HV-ND
Single IGBTs IXBX50N360HV-ND
IGBT 3600V 125A 660W Through Hole TO-247PLUS-HV

IGBT 3600V 125A 660W Through Hole TO-247PLUS-HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324505-IXBX50N360HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324505-IXBX50N360HV
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324505-IXBX50N360HV
Manufacturer: IXYS Win Source Part Number: 1324505-IXBX50N360HV Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 660 W Reverse Recovery Time (trr): 1.7 µs Voltage - Collector Emitter Breakdown (Max): 3600 V Current - Collector (Ic) (Max): 125 A Current - Collector Pulsed (Icm): 420 A Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 50A Input Type: Standard Gate Charge: 210 nC Td (on/off) @ 25°C: 46ns/205ns Test Condition: 960V, 50A, 5Ohm, 15V Supplier Device Package: TO-247PLUS-HV Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXBX50 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324505-IXBX50N360HV
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 660 W
Reverse Recovery Time (trr): 1.7 µs
Voltage - Collector Emitter Breakdown (Max): 3600 V
Current - Collector (Ic) (Max): 125 A
Current - Collector Pulsed (Icm): 420 A
Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 50A
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: 46ns/205ns
Test Condition: 960V, 50A, 5Ohm, 15V
Supplier Device Package: TO-247PLUS-HV
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXBX50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXBX50N360HV
IGBT Transistors IXBX50N360HV
IGBT Transistors 3600V/125A Reverse Conducting IGBT

IGBT Transistors 3600V/125A Reverse Conducting IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBX50N360HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBX50N360HV
Discrete Semiconductor Products - Transistors - IGBTs IXBX50N360HV
IGBT 3600V 125A 660W TO-247PLUS

IGBT 3600V 125A 660W TO-247PLUS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXBX50N360HV-ND 1324505-IXBX50N360HV IXBX50N360HV IXBX50N360HV
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data