IGBT 2500V 55A 300W Through Hole PLUS247™-3
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 2500V 55A 300W PLUS247
IGBT 2500V 55A 300W PLUS247
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBX25N250-ND | IXBX25N250 | IXBX25N250 | IXBX25N250 |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |