IGBT 1700V 12A 75W Surface Mount TO-268AA
IGBT 1700V 12A 75W TO268
IGBT Transistors 12 Amps 1700V 3.6 Rds
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBT6N170-ND | IXBT6N170 | IXBT6N170 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |