IGBT 3000V 104A 500W Surface Mount TO-268HV
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 3000V 42A 357W TO268
IGBT 3000V 42A 357W TO268
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBT42N300HV-ND | IXBT42N300HV | IXBT42N300HV | IXBT42N300HV |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |