Win Source Part Number: 1014896-IXBT2N250
Category: Discrete Semiconductor Products>Transistors
Series: BIMOSFET™
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 32 W
Reverse Recovery Time (trr): 920 ns
Voltage - Collector Emitter Breakdown (Max): 2500 V
Current - Collector (Ic) (Max): 5 A
Current - Collector Pulsed (Icm): 13 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 2A
Input Type: Standard
Gate Charge: 10.6 nC
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBT2
IGBT 2500V 5A 32W Surface Mount TO-268AA
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 2500V 5A 32W TO268
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1014896-IXBT2N250 | IXBT2N250-ND | IXBT2N250 | IXBT2N250 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 2500 volts |