The IXBT22N300HV is a high-voltage IGBT designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is packaged in a TO-268HV case, weighing 4 g, and features a maximum collector-emitter voltage of 3000 V, a continuous collector current of 22 A at 110°C, and a pulsed collector current of 190 A. The device has a low saturation voltage of 2.2 to 2.7 V at 22 A and 15 V gate-emitter voltage, and a thermal resistance from junction to case of 0.43 °C/W. It meets AEC-Q200 qualification, is rated for a junction temperature range of -55°C to 150°C, and has a maximum lead temperature for soldering of 300°C. The IGBT integrates a reverse diode with a forward voltage of 2.7 V at 22 A.
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXBT22N300HV-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |