Zilog 3000V 50A 250W IGBT Transistor IXBT20N300

Description
IGBT 3000V 50A 250W TO268 Product overview: IXBT20N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT20N300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 3000V 50A 250W TO268 Product overview: IXBT20N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT20N300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000V 50A 250W IGBT Transistor
279-IXBT20N300
3000V 50A 250W IGBT Transistor 279-IXBT20N300
IGBT 3000V 50A 250W TO268 Product overview: IXBT20N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT20N300 can be used for catalog matching and distributor lookup.

IGBT 3000V 50A 250W TO268 Product overview: IXBT20N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT20N300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1378699-IXBT20N300 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1378699-IXBT20N300
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1378699-IXBT20N300
Win Source Part Number: 1378699-IXBT20N300 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: BIMOSFET™ Package: Tube Product Status: Active Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Base Product Number: IXBT20 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Reverse Recovery Time (trr): 1.35 µs Current - Collector (Ic) (Max): 50 A Voltage - Collector Emitter Breakdown (Max): 3000 V Power - Max: 250 W Input Type: Standard Current - Collector Pulsed (Icm): 140 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 20A Gate Charge: 105 nC

Win Source Part Number: 1378699-IXBT20N300
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: BIMOSFET™
Package: Tube
Product Status: Active
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Base Product Number: IXBT20
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Reverse Recovery Time (trr): 1.35 µs
Current - Collector (Ic) (Max): 50 A
Voltage - Collector Emitter Breakdown (Max): 3000 V
Power - Max: 250 W
Input Type: Standard
Current - Collector Pulsed (Icm): 140 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 20A
Gate Charge: 105 nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBT20N300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBT20N300
Discrete Semiconductor Products - Transistors - IGBTs IXBT20N300
IGBT 3000V 50A 250W TO268

IGBT 3000V 50A 250W TO268

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXBT20N300 1378699-IXBT20N300 IXBT20N300
Product Name 3000V 50A 250W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data