IGBT 1700V 16A 150W Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 777601-IXBT16N170A
Series: BIMOSFET
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Power - Max: 150W
Reverse Recovery Time (trr): 360ns
Current - Collector Pulsed (Icm): 40A
Switching Energy: 1.2mJ (off)
Input Type: Standard
Gate Charge: 65nC
Td (on/off) @ 25°C: 15ns/160ns
Test Condition: 1360V, 10A, 10 Ohm, 15V
Family Name: IXBT 16N170A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-268
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Vce(on) (Maximum) @ Vge, Ic: 6V @ 15V, 10A
Introduction Date: October 21, 2000
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IGBT 1700V 16A 150W TO268
IGBT Transistors 1700V 16A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBT16N170A-ND | 777601-IXBT16N170A | IXBT16N170A | IXBT16N170A |
| Product Name | Single IGBTs | IGBTs - Single - IXBT16N170A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |