IGBT Module Single 1700V 145A 625W Chassis Mount SOT-227B
IGBT MOD 1700V 145A 625W SOT227B
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBN75N170-ND | IXBN75N170 | IXBN75N170 |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |