IGBT Module Single 1700V 42A 312W Chassis Mount SOT-227B
IGBT MOD 1700V 42A 312W SOT227B
IGBT MOD 1700V 42A 312W SOT227B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBN42N170A-ND | IXBN42N170A | IXBN42N170A |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |