IGBT 2500V 116A 500W Through Hole ISOPLUSi5-Pak™
IGBT Transistors MOSFET 2500V 46A ISOPLUS I5-PAK
IGBT 2500V 116A 500W ISOPLUSI5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBL64N250-ND | IXBL64N250 | IXBL64N250 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |