Zilog Single IGBTs IXBK64N250

Description
IGBT 2500V 75A 735W Through Hole TO-264AA
Request a Quote Datasheet
Description
IGBT 2500V 75A 735W Through Hole TO-264AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXBK64N250-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXBK64N250-ND
Single IGBTs IXBK64N250-ND
IGBT 2500V 75A 735W Through Hole TO-264AA

IGBT 2500V 75A 735W Through Hole TO-264AA

Buy Now Datasheet
IGBTs - Single - IXBK64N250 - 876053-IXBK64N250 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXBK64N250
876053-IXBK64N250
IGBTs - Single - IXBK64N250 876053-IXBK64N250
Manufacturer: IXYS Win Source Part Number: 876053-IXBK64N250 Features: IGBT - Through Hole TO-264AA Package: Bulk Package: TO-264-3, TO-264AA Mounting: Through Hole Family Name: IXBK64 Categories: Discrete Semiconductor Products Case / Package: TO-264AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876053-IXBK64N250
Features: IGBT - Through Hole TO-264AA
Package: Bulk
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Family Name: IXBK64
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBK64N250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBK64N250
Discrete Semiconductor Products - Transistors - IGBTs IXBK64N250
BIMOSFET 2500V 75A MONO TO-264

BIMOSFET 2500V 75A MONO TO-264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXBK64N250-ND 876053-IXBK64N250 IXBK64N250
Product Name Single IGBTs IGBTs - Single - IXBK64N250 Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-264-3, TO-264AA TO-247; SOT3; TO-264AA
Unlock Full Specs
to access all available technical data