Manufacturer: IXYS
Win Source Part Number: 1190923-IXBH5N160G
Series: BIMOSFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 68W
Input Type: Standard
Gate Charge: 26nC
Test Condition: 960V, 3A, 47 Ohm, 10V
Family Name: IXBH 5N160 G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXBH)
Current - Collector (Ic) (Maximum): 5.7A
Voltage - Collector Emitter Breakdown (Maximum): 1600V
Vce(on) (Maximum) @ Vge, Ic: 7.2V @ 15V, 3A
Introduction Date: December 05, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IGBT Transistors 5 Amps 1600V
IGBT 1600V 5.7A 68W TO247AD
IGBT 1600V 5.7A 68W TO247AD
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1190923-IXBH5N160G | IXBH5N160G | IXBH5N160G | IXBH5N160G |
| Product Name | IGBTs - Single - IXBH5N160G | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |