Manufacturer: IXYS
Win Source Part Number: 1190922-IXBH42N170A
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 330ns
Current - Collector Pulsed (Icm): 265A
Switching Energy: 3.43mJ (on), 430μJ (off)
Input Type: Standard
Gate Charge: 188nC
Test Condition: 850V, 21A, 1Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXBH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 42A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: IXB*42N170
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 357W
Vce(on) (Maximum) at Vge, Ic: 6V at 15V, 21A
Td (on/off) at 25°C: 19ns/200ns
IGBT 1700V 42A 357W Through Hole TO-247AD
IGBT 1700V 42A 357W TO247
IGBT Transistors BIMOSET 42A 1700V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1190922-IXBH42N170A | IXBH42N170A-ND | IXBH42N170A | IXBH42N170A |
| Product Name | IGBTs - Single - IXBH42N170A | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1700 volts |