The IXBH32N300HV is a high voltage IGBT designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is packaged in a TO-247HV case with a weight of 6 g. The device has a collector-emitter voltage rating of 3000 V, a continuous collector current of 32 A at 110°C, and a peak collector current of 280 A for 1 ms. The collector-emitter saturation voltage is 2.8 V to 3.2 V at 32 A and 15 V gate-emitter voltage. It has a maximum power dissipation of 400 W and a junction temperature range of -55°C to 150°C. The thermal resistance from junction to case is 0.21 °C/W. The device meets the specified requirements for clamped inductive load switching with a voltage limit of 2400 V.
IGBT 3000V 80A 400W Through Hole TO-247HV
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXBH32N300HV-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |