Manufacturer: IXYS
Win Source Part Number: 876052-IXBH32N300
Series: BIMOSFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - Through Hole TO-247AD
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXBH32
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 3000V 80A 400W Through Hole TO-247AD
IGBT 3000V 80A 400W TO247
IGBT 3000V 80A 400W TO247
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 876052-IXBH32N300 | IXBH32N300-ND | IXBH32N300 | IXBH32N300 |
| Product Name | IGBTs - Single - IXBH32N300 | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |